Vishay Intertechnology, Inc. RES 294 OHM 0.05% 1206 SMD TNPU1206294RAZEN00

Description
RES 294ohm 0.05% 1206 SMD
Request a Quote Datasheet
Description
RES 294ohm 0.05% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294 OHM 0.05% 1206 SMD - TNPU1206294RAZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 0.05% 1206 SMD
TNPU1206294RAZEN00
RES 294 OHM 0.05% 1206 SMD TNPU1206294RAZEN00
RES 294ohm 0.05% 1206 SMD

RES 294ohm 0.05% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU1206294RAZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU1206294RAZEN00-ND
Chip Resistor - Surface Mount TNPU1206294RAZEN00-ND
294 Ohms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

294 Ohms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU1206294RAZEN00 TNPU1206294RAZEN00-ND
Product Name RES 294 OHM 0.05% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 294 ohms 294 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers