Vishay Intertechnology, Inc. RES 28.7K OHM 1/4W 0.1% 1206 TNPU120628K7BZEN00

Description
RES 28.7Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 28.7Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7K OHM 1/4W 0.1% 1206 - TNPU120628K7BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1/4W 0.1% 1206
TNPU120628K7BZEN00
RES 28.7K OHM 1/4W 0.1% 1206 TNPU120628K7BZEN00
RES 28.7Kohm 1/4W 0.1% 1206

RES 28.7Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPU120628K7BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU120628K7BZEN00-ND
Chip Resistor - Surface Mount TNPU120628K7BZEN00-ND
28.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

28.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU120628K7BZEN00 TNPU120628K7BZEN00-ND
Product Name RES 28.7K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 28700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers