Vishay Intertechnology, Inc. RES 267 OHM 0.05% 1206 SMD TNPU1206267RAZEN00

Description
RES 267ohm 0.05% 1206 SMD
Request a Quote Datasheet
Description
RES 267ohm 0.05% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 0.05% 1206 SMD - TNPU1206267RAZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 0.05% 1206 SMD
TNPU1206267RAZEN00
RES 267 OHM 0.05% 1206 SMD TNPU1206267RAZEN00
RES 267ohm 0.05% 1206 SMD

RES 267ohm 0.05% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU1206267RAZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU1206267RAZEN00-ND
Chip Resistor - Surface Mount TNPU1206267RAZEN00-ND
267 Ohms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

267 Ohms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU1206267RAZEN00 TNPU1206267RAZEN00-ND
Product Name RES 267 OHM 0.05% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 267 ohms 267 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 2176317-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details