Vishay Intertechnology, Inc. RES 240 OHM 0.05% 1206 SMD TNPU1206240RAZEN00

Description
RES 240ohm 0.05% 1206 SMD
Request a Quote Datasheet
Description
RES 240ohm 0.05% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 0.05% 1206 SMD - TNPU1206240RAZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 0.05% 1206 SMD
TNPU1206240RAZEN00
RES 240 OHM 0.05% 1206 SMD TNPU1206240RAZEN00
RES 240ohm 0.05% 1206 SMD

RES 240ohm 0.05% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU1206240RAZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU1206240RAZEN00-ND
Chip Resistor - Surface Mount TNPU1206240RAZEN00-ND
240 Ohms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

240 Ohms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU1206240RAZEN00 TNPU1206240RAZEN00-ND
Product Name RES 240 OHM 0.05% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 240 ohms 240 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details