Vishay Intertechnology, Inc. RES 23.7K OHM 1/4W 0.1% 1206 TNPU120623K7BZEN00

Description
RES 23.7Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 23.7Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7K OHM 1/4W 0.1% 1206 - TNPU120623K7BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7K OHM 1/4W 0.1% 1206
TNPU120623K7BZEN00
RES 23.7K OHM 1/4W 0.1% 1206 TNPU120623K7BZEN00
RES 23.7Kohm 1/4W 0.1% 1206

RES 23.7Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPU120623K7BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU120623K7BZEN00-ND
Chip Resistor - Surface Mount TNPU120623K7BZEN00-ND
23.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

23.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU120623K7BZEN00 TNPU120623K7BZEN00-ND
Product Name RES 23.7K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 23700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176093-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
3 suppliers
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details