Vishay Intertechnology, Inc. RES 22.0K OHM 1/4W 0.1% 1206 TNPU120622K0BZEN00

Description
RES 22.0Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 22.0Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.0K OHM 1/4W 0.1% 1206 - TNPU120622K0BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.0K OHM 1/4W 0.1% 1206
TNPU120622K0BZEN00
RES 22.0K OHM 1/4W 0.1% 1206 TNPU120622K0BZEN00
RES 22.0Kohm 1/4W 0.1% 1206

RES 22.0Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPU120622K0BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU120622K0BZEN00-ND
Chip Resistor - Surface Mount TNPU120622K0BZEN00-ND
22 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU120622K0BZEN00 TNPU120622K0BZEN00-ND
Product Name RES 22.0K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 22000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details