Vishay Intertechnology, Inc. RES 1.74K OHM 1/4W 0.1% 1206 TNPU12061K74BZEN00

Description
RES 1.74Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.74Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.74K OHM 1/4W 0.1% 1206 - TNPU12061K74BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74K OHM 1/4W 0.1% 1206
TNPU12061K74BZEN00
RES 1.74K OHM 1/4W 0.1% 1206 TNPU12061K74BZEN00
RES 1.74Kohm 1/4W 0.1% 1206

RES 1.74Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPU12061K74BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU12061K74BZEN00-ND
Chip Resistor - Surface Mount TNPU12061K74BZEN00-ND
1.74 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.74 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU12061K74BZEN00 TNPU12061K74BZEN00-ND
Product Name RES 1.74K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 1740 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details