Vishay Intertechnology, Inc. RES 1.30K OHM 1/4W 0.1% 1206 TNPU12061K30BZEN00

Description
RES 1.30Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.30Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.30K OHM 1/4W 0.1% 1206 - TNPU12061K30BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.30K OHM 1/4W 0.1% 1206
TNPU12061K30BZEN00
RES 1.30K OHM 1/4W 0.1% 1206 TNPU12061K30BZEN00
RES 1.30Kohm 1/4W 0.1% 1206

RES 1.30Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPU12061K30BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU12061K30BZEN00-ND
Chip Resistor - Surface Mount TNPU12061K30BZEN00-ND
1.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU12061K30BZEN00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPU12061K30BZEN00
Chip Resistor - Surface Mount TNPU12061K30BZEN00
RES SMD 1.3K OHM 0.1% 1/4W 1206

RES SMD 1.3K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPU12061K30BZEN00 TNPU12061K30BZEN00-ND TNPU12061K30BZEN00
Product Name RES 1.30K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 1300 ohms 1300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 1614969-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details