Vishay Intertechnology, Inc. RES 1.24K OHM 0.05% 1206 SMD TNPU12061K24AZEN00

Description
RES 1.24Kohm 0.05% 1206 SMD
Request a Quote Datasheet
Description
RES 1.24Kohm 0.05% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24K OHM 0.05% 1206 SMD - TNPU12061K24AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 0.05% 1206 SMD
TNPU12061K24AZEN00
RES 1.24K OHM 0.05% 1206 SMD TNPU12061K24AZEN00
RES 1.24Kohm 0.05% 1206 SMD

RES 1.24Kohm 0.05% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU12061K24AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU12061K24AZEN00-ND
Chip Resistor - Surface Mount TNPU12061K24AZEN00-ND
1.24 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.24 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU12061K24AZEN00 TNPU12061K24AZEN00-ND
Product Name RES 1.24K OHM 0.05% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 1240 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers