Vishay Intertechnology, Inc. RES 18.0K OHM 1/4W 0.1% 1206 TNPU120618K0BZEN00

Description
RES 18.0Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 18.0Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.0K OHM 1/4W 0.1% 1206 - TNPU120618K0BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.0K OHM 1/4W 0.1% 1206
TNPU120618K0BZEN00
RES 18.0K OHM 1/4W 0.1% 1206 TNPU120618K0BZEN00
RES 18.0Kohm 1/4W 0.1% 1206

RES 18.0Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPU120618K0BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU120618K0BZEN00-ND
Chip Resistor - Surface Mount TNPU120618K0BZEN00-ND
18 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

18 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU120618K0BZEN00 TNPU120618K0BZEN00-ND
Product Name RES 18.0K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 18000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details