Vishay Intertechnology, Inc. RES 187K OHM 0.05% 1206 SMD TNPU1206187KAZEN00

Description
RES 187Kohm 0.05% 1206 SMD
Request a Quote Datasheet
Description
RES 187Kohm 0.05% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187K OHM 0.05% 1206 SMD - TNPU1206187KAZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187K OHM 0.05% 1206 SMD
TNPU1206187KAZEN00
RES 187K OHM 0.05% 1206 SMD TNPU1206187KAZEN00
RES 187Kohm 0.05% 1206 SMD

RES 187Kohm 0.05% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU1206187KAZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU1206187KAZEN00-ND
Chip Resistor - Surface Mount TNPU1206187KAZEN00-ND
187 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

187 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU1206187KAZEN00 TNPU1206187KAZEN00-ND
Product Name RES 187K OHM 0.05% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 187000 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD115JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details