Vishay Intertechnology, Inc. RES 16.9K OHM 1/4W 0.1% 1206 TNPU120616K9BZEN00

Description
RES 16.9Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 16.9Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9K OHM 1/4W 0.1% 1206 - TNPU120616K9BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9K OHM 1/4W 0.1% 1206
TNPU120616K9BZEN00
RES 16.9K OHM 1/4W 0.1% 1206 TNPU120616K9BZEN00
RES 16.9Kohm 1/4W 0.1% 1206

RES 16.9Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPU120616K9BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU120616K9BZEN00-ND
Chip Resistor - Surface Mount TNPU120616K9BZEN00-ND
16.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

16.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU120616K9BZEN00 TNPU120616K9BZEN00-ND
Product Name RES 16.9K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 16900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details