Vishay Intertechnology, Inc. RES 165K OHM 1/4W 0.1% 1206 TNPU1206165KBZEN00

Description
RES 165Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 165Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165K OHM 1/4W 0.1% 1206 - TNPU1206165KBZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165K OHM 1/4W 0.1% 1206
TNPU1206165KBZEN00
RES 165K OHM 1/4W 0.1% 1206 TNPU1206165KBZEN00
RES 165Kohm 1/4W 0.1% 1206

RES 165Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPU1206165KBZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU1206165KBZEN00-ND
Chip Resistor - Surface Mount TNPU1206165KBZEN00-ND
165 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

165 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU1206165KBZEN00 TNPU1206165KBZEN00-ND
Product Name RES 165K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 165000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1964FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details