Vishay Intertechnology, Inc. RES 160K OHM 1/4W 0.1% 1206 TNPU1206160KBZEN00

Description
RES 160Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 160Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160K OHM 1/4W 0.1% 1206 - TNPU1206160KBZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160K OHM 1/4W 0.1% 1206
TNPU1206160KBZEN00
RES 160K OHM 1/4W 0.1% 1206 TNPU1206160KBZEN00
RES 160Kohm 1/4W 0.1% 1206

RES 160Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPU1206160KBZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU1206160KBZEN00-ND
Chip Resistor - Surface Mount TNPU1206160KBZEN00-ND
160 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

160 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU1206160KBZEN00 TNPU1206160KBZEN00-ND
Product Name RES 160K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 160000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details