Vishay Intertechnology, Inc. RES 13.3K OHM 0.05% 1206 SMD TNPU120613K3AZEN00

Description
RES 13.3Kohm 0.05% 1206 SMD
Request a Quote Datasheet
Description
RES 13.3Kohm 0.05% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3K OHM 0.05% 1206 SMD - TNPU120613K3AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 0.05% 1206 SMD
TNPU120613K3AZEN00
RES 13.3K OHM 0.05% 1206 SMD TNPU120613K3AZEN00
RES 13.3Kohm 0.05% 1206 SMD

RES 13.3Kohm 0.05% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU120613K3AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU120613K3AZEN00-ND
Chip Resistor - Surface Mount TNPU120613K3AZEN00-ND
13.3 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

13.3 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU120613K3AZEN00 TNPU120613K3AZEN00-ND
Product Name RES 13.3K OHM 0.05% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 13300 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD623GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176762-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details