Vishay Intertechnology, Inc. RES 107 OHM 0.05% 1206 SMD TNPU1206107RAZEN00

Description
RES 107ohm 0.05% 1206 SMD
Request a Quote Datasheet
Description
RES 107ohm 0.05% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107 OHM 0.05% 1206 SMD - TNPU1206107RAZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 0.05% 1206 SMD
TNPU1206107RAZEN00
RES 107 OHM 0.05% 1206 SMD TNPU1206107RAZEN00
RES 107ohm 0.05% 1206 SMD

RES 107ohm 0.05% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU1206107RAZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU1206107RAZEN00-ND
Chip Resistor - Surface Mount TNPU1206107RAZEN00-ND
107 Ohms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

107 Ohms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU1206107RAZEN00 TNPU1206107RAZEN00-ND
Product Name RES 107 OHM 0.05% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 107 ohms 107 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details