Vishay Intertechnology, Inc. RES 107K OHM 0.05% 1206 SMD TNPU1206107KAZEN00

Description
RES 107Kohm 0.05% 1206 SMD
Request a Quote Datasheet
Description
RES 107Kohm 0.05% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107K OHM 0.05% 1206 SMD - TNPU1206107KAZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107K OHM 0.05% 1206 SMD
TNPU1206107KAZEN00
RES 107K OHM 0.05% 1206 SMD TNPU1206107KAZEN00
RES 107Kohm 0.05% 1206 SMD

RES 107Kohm 0.05% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU1206107KAZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU1206107KAZEN00-ND
Chip Resistor - Surface Mount TNPU1206107KAZEN00-ND
107 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

107 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU1206107KAZEN00 TNPU1206107KAZEN00-ND
Product Name RES 107K OHM 0.05% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 107000 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details