Vishay Intertechnology, Inc. SMD Resistor TNPU1206100KBZEN00

Description
Thin Film Resistors - SMD 1/4watt 100Kohms 0.1% 5ppm Product overview: TNPU1206100KBZEN00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPU1206100KBZEN0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4watt 100Kohms 0.1% 5ppm Product overview: TNPU1206100KBZEN00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPU1206100KBZEN0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4watt 100Kohms 0.1% 5ppm Product overview: TNPU1206100KBZEN00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPU1206100KBZEN0 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD 1/4watt 100Kohms 0.1% 5ppm Product overview: TNPU1206100KBZEN00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPU1206100KBZEN00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPU100KBCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU100KBCTR-ND
Chip Resistor - Surface Mount TNPU100KBCTR-ND
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU100KBCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU100KBCCT-ND
Chip Resistor - Surface Mount TNPU100KBCCT-ND
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU100KBCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU100KBCDKR-ND
Chip Resistor - Surface Mount TNPU100KBCDKR-ND
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 100K OHM 1/4W 0.1% 1206 - TNPU1206100KBZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/4W 0.1% 1206
TNPU1206100KBZEN00
RES 100K OHM 1/4W 0.1% 1206 TNPU1206100KBZEN00
RES 100Kohm 1/4W 0.1% 1206

RES 100Kohm 1/4W 0.1% 1206

Supplier's Site
Res, 100Kohm, Aec-Q200, 0.1W, 1206 Rohs Compliant Vishay - 33AK9380 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100Kohm, Aec-Q200, 0.1W, 1206 Rohs Compliant Vishay
33AK9380
Res, 100Kohm, Aec-Q200, 0.1W, 1206 Rohs Compliant Vishay 33AK9380
RES, 100KOHM, AEC-Q200, 0.1W, 1206 ROHS COMPLIANT: YES

RES, 100KOHM, AEC-Q200, 0.1W, 1206 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - TNPU1206100KBZEN00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPU1206100KBZEN00
Chip Resistor - Surface Mount TNPU1206100KBZEN00
RES SMD 100K OHM 0.1% 1/4W 1206

RES SMD 100K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-TNPU1206100KBZEN00 TNPU100KBCTR-ND TNPU1206100KBZEN00 33AK9380 TNPU1206100KBZEN00
Product Name SMD Resistor Chip Resistor - Surface Mount RES 100K OHM 1/4W 0.1% 1206 Res, 100Kohm, Aec-Q200, 0.1W, 1206 Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip)
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details