Vishay Intertechnology, Inc. RES 9.1K OHM 0.05% 0805 SMD TNPU08059K10AZEN00

Description
RES 9.1Kohm 0.05% 0805 SMD
Request a Quote Datasheet
Description
RES 9.1Kohm 0.05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1K OHM 0.05% 0805 SMD - TNPU08059K10AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1K OHM 0.05% 0805 SMD
TNPU08059K10AZEN00
RES 9.1K OHM 0.05% 0805 SMD TNPU08059K10AZEN00
RES 9.1Kohm 0.05% 0805 SMD

RES 9.1Kohm 0.05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU08059K10AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU08059K10AZEN00-ND
Chip Resistor - Surface Mount TNPU08059K10AZEN00-ND
9.1 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

9.1 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU08059K10AZEN00 TNPU08059K10AZEN00-ND
Product Name RES 9.1K OHM 0.05% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 9100 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details