Vishay Intertechnology, Inc. RES 953 OHM 0.05% 0805 SMD TNPU0805953RAZEN00

Description
RES 953ohm 0.05% 0805 SMD
Request a Quote Datasheet
Description
RES 953ohm 0.05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953 OHM 0.05% 0805 SMD - TNPU0805953RAZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 0.05% 0805 SMD
TNPU0805953RAZEN00
RES 953 OHM 0.05% 0805 SMD TNPU0805953RAZEN00
RES 953ohm 0.05% 0805 SMD

RES 953ohm 0.05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU0805953RAZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU0805953RAZEN00-ND
Chip Resistor - Surface Mount TNPU0805953RAZEN00-ND
953 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

953 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU0805953RAZEN00 TNPU0805953RAZEN00-ND
Product Name RES 953 OHM 0.05% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 953 ohms 953 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756678 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers