Vishay Intertechnology, Inc. RES 8.20K OHM 1/8W 0.1% 0805 TNPU08058K20BZEN00

Description
RES 8.20Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 8.20Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.20K OHM 1/8W 0.1% 0805 - TNPU08058K20BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.20K OHM 1/8W 0.1% 0805
TNPU08058K20BZEN00
RES 8.20K OHM 1/8W 0.1% 0805 TNPU08058K20BZEN00
RES 8.20Kohm 1/8W 0.1% 0805

RES 8.20Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPU08058K20BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU08058K20BZEN00-ND
Chip Resistor - Surface Mount TNPU08058K20BZEN00-ND
8.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU08058K20BZEN00 TNPU08058K20BZEN00-ND
Product Name RES 8.20K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 8200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers