Vishay Intertechnology, Inc. RES 887 OHM 0.05% 0805 SMD TNPU0805887RAZEN00

Description
RES 887ohm 0.05% 0805 SMD
Request a Quote Datasheet
Description
RES 887ohm 0.05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887 OHM 0.05% 0805 SMD - TNPU0805887RAZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 0.05% 0805 SMD
TNPU0805887RAZEN00
RES 887 OHM 0.05% 0805 SMD TNPU0805887RAZEN00
RES 887ohm 0.05% 0805 SMD

RES 887ohm 0.05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU0805887RAZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU0805887RAZEN00-ND
Chip Resistor - Surface Mount TNPU0805887RAZEN00-ND
887 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

887 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU0805887RAZEN00 TNPU0805887RAZEN00-ND
Product Name RES 887 OHM 0.05% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 887 ohms 887 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details