Vishay Intertechnology, Inc. RES 86.6K OHM 1/8W 0.1% 0805 TNPU080586K6BZEN00

Description
RES 86.6Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 86.6Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6K OHM 1/8W 0.1% 0805 - TNPU080586K6BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1/8W 0.1% 0805
TNPU080586K6BZEN00
RES 86.6K OHM 1/8W 0.1% 0805 TNPU080586K6BZEN00
RES 86.6Kohm 1/8W 0.1% 0805

RES 86.6Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPU080586K6BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU080586K6BZEN00-ND
Chip Resistor - Surface Mount TNPU080586K6BZEN00-ND
86.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

86.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU080586K6BZEN00 TNPU080586K6BZEN00-ND
Product Name RES 86.6K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 86600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
3 suppliers
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details