Vishay Intertechnology, Inc. RES 825 OHM 0.05% 0805 SMD TNPU0805825RAZEN00

Description
RES 825ohm 0.05% 0805 SMD
Request a Quote Datasheet
Description
RES 825ohm 0.05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 0.05% 0805 SMD - TNPU0805825RAZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 0.05% 0805 SMD
TNPU0805825RAZEN00
RES 825 OHM 0.05% 0805 SMD TNPU0805825RAZEN00
RES 825ohm 0.05% 0805 SMD

RES 825ohm 0.05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU0805825RAZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU0805825RAZEN00-ND
Chip Resistor - Surface Mount TNPU0805825RAZEN00-ND
825 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

825 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU0805825RAZEN00 TNPU0805825RAZEN00-ND
Product Name RES 825 OHM 0.05% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 825 ohms 825 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573160 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100000 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD335GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details