Vishay Intertechnology, Inc. RES 71.5K OHM 1/8W 0.1% 0805 TNPU080571K5BZEN00

Description
RES 71.5Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 71.5Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5K OHM 1/8W 0.1% 0805 - TNPU080571K5BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 1/8W 0.1% 0805
TNPU080571K5BZEN00
RES 71.5K OHM 1/8W 0.1% 0805 TNPU080571K5BZEN00
RES 71.5Kohm 1/8W 0.1% 0805

RES 71.5Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPU080571K5BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU080571K5BZEN00-ND
Chip Resistor - Surface Mount TNPU080571K5BZEN00-ND
71.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

71.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU080571K5BZEN00 TNPU080571K5BZEN00-ND
Product Name RES 71.5K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 71500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573270 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1500 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details