Vishay Intertechnology, Inc. RES 698 OHM 0.05% 0805 SMD TNPU0805698RAZEN00

Description
RES 698ohm 0.05% 0805 SMD
Request a Quote Datasheet
Description
RES 698ohm 0.05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698 OHM 0.05% 0805 SMD - TNPU0805698RAZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 0.05% 0805 SMD
TNPU0805698RAZEN00
RES 698 OHM 0.05% 0805 SMD TNPU0805698RAZEN00
RES 698ohm 0.05% 0805 SMD

RES 698ohm 0.05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4455-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4455-2-ND
Chip Resistor - Surface Mount 541-4455-2-ND
698 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

698 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU0805698RAZEN00 541-4455-2-ND
Product Name RES 698 OHM 0.05% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 698 ohms 698 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers