Vishay Intertechnology, Inc. RES 63.4K OHM 0.05% 0805 SMD TNPU080563K4AZEN00

Description
RES 63.4Kohm 0.05% 0805 SMD
Request a Quote Datasheet
Description
RES 63.4Kohm 0.05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4K OHM 0.05% 0805 SMD - TNPU080563K4AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4K OHM 0.05% 0805 SMD
TNPU080563K4AZEN00
RES 63.4K OHM 0.05% 0805 SMD TNPU080563K4AZEN00
RES 63.4Kohm 0.05% 0805 SMD

RES 63.4Kohm 0.05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU080563K4AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU080563K4AZEN00-ND
Chip Resistor - Surface Mount TNPU080563K4AZEN00-ND
63.4 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

63.4 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU080563K4AZEN00 TNPU080563K4AZEN00-ND
Product Name RES 63.4K OHM 0.05% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 63400 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details