Vishay Intertechnology, Inc. RES 60.4K OHM 1/8W 0.1% 0805 TNPU080560K4BZEN00

Description
RES 60.4Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 60.4Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1/8W 0.1% 0805 - TNPU080560K4BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/8W 0.1% 0805
TNPU080560K4BZEN00
RES 60.4K OHM 1/8W 0.1% 0805 TNPU080560K4BZEN00
RES 60.4Kohm 1/8W 0.1% 0805

RES 60.4Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPU080560K4BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU080560K4BZEN00-ND
Chip Resistor - Surface Mount TNPU080560K4BZEN00-ND
60.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

60.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU080560K4BZEN00 TNPU080560K4BZEN00-ND
Product Name RES 60.4K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 60400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details