Vishay Intertechnology, Inc. RES 5.76K OHM 1/8W 0.1% 0805 TNPU08055K76BZEN00

Description
RES 5.76Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 5.76Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76K OHM 1/8W 0.1% 0805 - TNPU08055K76BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 1/8W 0.1% 0805
TNPU08055K76BZEN00
RES 5.76K OHM 1/8W 0.1% 0805 TNPU08055K76BZEN00
RES 5.76Kohm 1/8W 0.1% 0805

RES 5.76Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPU08055K76BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU08055K76BZEN00-ND
Chip Resistor - Surface Mount TNPU08055K76BZEN00-ND
5.76 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.76 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU08055K76BZEN00 TNPU08055K76BZEN00-ND
Product Name RES 5.76K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 5760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers