Vishay Intertechnology, Inc. RES 5.23K OHM 0.05% 0805 SMD TNPU08055K23AZEN00

Description
RES 5.23Kohm 0.05% 0805 SMD
Request a Quote
Description
RES 5.23Kohm 0.05% 0805 SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 5.23K OHM 0.05% 0805 SMD - TNPU08055K23AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 0.05% 0805 SMD
TNPU08055K23AZEN00
RES 5.23K OHM 0.05% 0805 SMD TNPU08055K23AZEN00
RES 5.23Kohm 0.05% 0805 SMD

RES 5.23Kohm 0.05% 0805 SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPU08055K23AZEN00
Product Name RES 5.23K OHM 0.05% 0805 SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers