Vishay Intertechnology, Inc. RES 56.2K OHM 1/8W 0.1% 0805 TNPU080556K2BZEN00

Description
RES 56.2Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 56.2Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1/8W 0.1% 0805 - TNPU080556K2BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/8W 0.1% 0805
TNPU080556K2BZEN00
RES 56.2K OHM 1/8W 0.1% 0805 TNPU080556K2BZEN00
RES 56.2Kohm 1/8W 0.1% 0805

RES 56.2Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPU080556K2BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU080556K2BZEN00-ND
Chip Resistor - Surface Mount TNPU080556K2BZEN00-ND
56.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

56.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU080556K2BZEN00 TNPU080556K2BZEN00-ND
Product Name RES 56.2K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 56200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 3-2176068-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details