Vishay Intertechnology, Inc. RES 4.87K OHM 0.05% 0805 SMD TNPU08054K87AZEN00

Description
RES 4.87Kohm 0.05% 0805 SMD
Request a Quote Datasheet
Description
RES 4.87Kohm 0.05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87K OHM 0.05% 0805 SMD - TNPU08054K87AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 0.05% 0805 SMD
TNPU08054K87AZEN00
RES 4.87K OHM 0.05% 0805 SMD TNPU08054K87AZEN00
RES 4.87Kohm 0.05% 0805 SMD

RES 4.87Kohm 0.05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU08054K87AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU08054K87AZEN00-ND
Chip Resistor - Surface Mount TNPU08054K87AZEN00-ND
4.87 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.87 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU08054K87AZEN00 TNPU08054K87AZEN00-ND
Product Name RES 4.87K OHM 0.05% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 4870 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details