4.7 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 4.7Kohm 0.05% 0805 SMD
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPU08054K70AZEN00-ND | TNPU08054K70AZEN00 |
| Product Name | Chip Resistor - Surface Mount | RES 4.7K OHM 0.05% 0805 SMD |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 |
| Tolerance | 0.0500 +/- % | 0.0500 +/- % |