Vishay Intertechnology, Inc. RES 48.7K OHM 0.05% 0805 SMD TNPU080548K7AZEN00

Description
RES 48.7Kohm 0.05% 0805 SMD
Request a Quote Datasheet
Description
RES 48.7Kohm 0.05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7K OHM 0.05% 0805 SMD - TNPU080548K7AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 0.05% 0805 SMD
TNPU080548K7AZEN00
RES 48.7K OHM 0.05% 0805 SMD TNPU080548K7AZEN00
RES 48.7Kohm 0.05% 0805 SMD

RES 48.7Kohm 0.05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU080548K7AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU080548K7AZEN00-ND
Chip Resistor - Surface Mount TNPU080548K7AZEN00-ND
48.7 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

48.7 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU080548K7AZEN00 TNPU080548K7AZEN00-ND
Product Name RES 48.7K OHM 0.05% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 48700 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2-2176756-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54900 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details