Vishay Intertechnology, Inc. RES 47.5K OHM 0.05% 0805 SMD TNPU080547K5AZEN00

Description
RES 47.5Kohm 0.05% 0805 SMD
Request a Quote
Description
RES 47.5Kohm 0.05% 0805 SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 0.05% 0805 SMD - TNPU080547K5AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 0.05% 0805 SMD
TNPU080547K5AZEN00
RES 47.5K OHM 0.05% 0805 SMD TNPU080547K5AZEN00
RES 47.5Kohm 0.05% 0805 SMD

RES 47.5Kohm 0.05% 0805 SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPU080547K5AZEN00
Product Name RES 47.5K OHM 0.05% 0805 SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1825801 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
4 suppliers