Vishay Intertechnology, Inc. RES 44.2K OHM 0.05% 0805 SMD TNPU080544K2AZEN00

Description
RES 44.2Kohm 0.05% 0805 SMD
Request a Quote Datasheet
Description
RES 44.2Kohm 0.05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2K OHM 0.05% 0805 SMD - TNPU080544K2AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 0.05% 0805 SMD
TNPU080544K2AZEN00
RES 44.2K OHM 0.05% 0805 SMD TNPU080544K2AZEN00
RES 44.2Kohm 0.05% 0805 SMD

RES 44.2Kohm 0.05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU080544K2AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU080544K2AZEN00-ND
Chip Resistor - Surface Mount TNPU080544K2AZEN00-ND
44.2 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

44.2 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU080544K2AZEN00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPU080544K2AZEN00
Chip Resistor - Surface Mount TNPU080544K2AZEN00
RES SMD 44.2KOHM 0.05% 1/8W 0805

RES SMD 44.2KOHM 0.05% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPU080544K2AZEN00 TNPU080544K2AZEN00-ND TNPU080544K2AZEN00
Product Name RES 44.2K OHM 0.05% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 44200 ohms 44200 ohms
Tolerance 0.0500 +/- % 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details