Vishay Intertechnology, Inc. RES 3.90K OHM 1/8W 0.1% 0805 TNPU08053K90BZEN00

Description
RES 3.90Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 3.90Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.90K OHM 1/8W 0.1% 0805 - TNPU08053K90BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90K OHM 1/8W 0.1% 0805
TNPU08053K90BZEN00
RES 3.90K OHM 1/8W 0.1% 0805 TNPU08053K90BZEN00
RES 3.90Kohm 1/8W 0.1% 0805

RES 3.90Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPU08053K90BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU08053K90BZEN00-ND
Chip Resistor - Surface Mount TNPU08053K90BZEN00-ND
3.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU08053K90BZEN00 TNPU08053K90BZEN00-ND
Product Name RES 3.90K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 3900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2943FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details