Vishay Intertechnology, Inc. RES 3.74K OHM 0.05% 0805 SMD TNPU08053K74AZEN00

Description
RES 3.74Kohm 0.05% 0805 SMD
Request a Quote Datasheet
Description
RES 3.74Kohm 0.05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74K OHM 0.05% 0805 SMD - TNPU08053K74AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 0.05% 0805 SMD
TNPU08053K74AZEN00
RES 3.74K OHM 0.05% 0805 SMD TNPU08053K74AZEN00
RES 3.74Kohm 0.05% 0805 SMD

RES 3.74Kohm 0.05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU08053K74AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU08053K74AZEN00-ND
Chip Resistor - Surface Mount TNPU08053K74AZEN00-ND
3.74 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.74 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU08053K74AZEN00 TNPU08053K74AZEN00-ND
Product Name RES 3.74K OHM 0.05% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 3740 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details