Vishay Intertechnology, Inc. RES 3.4K OHM 0.05% 0805 SMD TNPU08053K40AZEN00

Description
RES 3.4Kohm 0.05% 0805 SMD
Request a Quote Datasheet
Description
RES 3.4Kohm 0.05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.4K OHM 0.05% 0805 SMD - TNPU08053K40AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4K OHM 0.05% 0805 SMD
TNPU08053K40AZEN00
RES 3.4K OHM 0.05% 0805 SMD TNPU08053K40AZEN00
RES 3.4Kohm 0.05% 0805 SMD

RES 3.4Kohm 0.05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU08053K40AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU08053K40AZEN00-ND
Chip Resistor - Surface Mount TNPU08053K40AZEN00-ND
3.4 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.4 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU08053K40AZEN00 TNPU08053K40AZEN00-ND
Product Name RES 3.4K OHM 0.05% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 3400 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details