Vishay Intertechnology, Inc. RES 3.24K OHM 0.05% 0805 SMD TNPU08053K24AZEN00

Description
RES 3.24Kohm 0.05% 0805 SMD
Request a Quote Datasheet
Description
RES 3.24Kohm 0.05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24K OHM 0.05% 0805 SMD - TNPU08053K24AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 0.05% 0805 SMD
TNPU08053K24AZEN00
RES 3.24K OHM 0.05% 0805 SMD TNPU08053K24AZEN00
RES 3.24Kohm 0.05% 0805 SMD

RES 3.24Kohm 0.05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU08053K24AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU08053K24AZEN00-ND
Chip Resistor - Surface Mount TNPU08053K24AZEN00-ND
3.24 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.24 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU08053K24AZEN00 TNPU08053K24AZEN00-ND
Product Name RES 3.24K OHM 0.05% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 3240 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567801 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details