Vishay Intertechnology, Inc. RES 39.2K OHM 0.05% 0805 SMD TNPU080539K2AZEN00

Description
RES 39.2Kohm 0.05% 0805 SMD
Request a Quote Datasheet
Description
RES 39.2Kohm 0.05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2K OHM 0.05% 0805 SMD - TNPU080539K2AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 0.05% 0805 SMD
TNPU080539K2AZEN00
RES 39.2K OHM 0.05% 0805 SMD TNPU080539K2AZEN00
RES 39.2Kohm 0.05% 0805 SMD

RES 39.2Kohm 0.05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU080539K2AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU080539K2AZEN00-ND
Chip Resistor - Surface Mount TNPU080539K2AZEN00-ND
39.2 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

39.2 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU080539K2AZEN00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPU080539K2AZEN00
Chip Resistor - Surface Mount TNPU080539K2AZEN00
RES SMD 39.2KOHM 0.05% 1/8W 0805

RES SMD 39.2KOHM 0.05% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPU080539K2AZEN00 TNPU080539K2AZEN00-ND TNPU080539K2AZEN00
Product Name RES 39.2K OHM 0.05% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 39200 ohms 39200 ohms
Tolerance 0.0500 +/- % 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details