RES 31.6Kohm 1/8W 0.1% 0805
31.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPU080531K6BZEN00 | TNPU080531K6BZEN00-ND |
| Product Name | RES 31.6K OHM 1/8W 0.1% 0805 | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0805 | 0805; 0805 |
| Resistance Range | 31600 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 8 watts | 0.1250 watts |
| Configuration | Single Resistor |