Vishay Intertechnology, Inc. RES 30K OHM 0.05% 0805 SMD TNPU080530K0AZEN00

Description
RES 30Kohm 0.05% 0805 SMD
Request a Quote Datasheet
Description
RES 30Kohm 0.05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30K OHM 0.05% 0805 SMD - TNPU080530K0AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 0.05% 0805 SMD
TNPU080530K0AZEN00
RES 30K OHM 0.05% 0805 SMD TNPU080530K0AZEN00
RES 30Kohm 0.05% 0805 SMD

RES 30Kohm 0.05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU080530K0AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU080530K0AZEN00-ND
Chip Resistor - Surface Mount TNPU080530K0AZEN00-ND
30 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

30 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU080530K0AZEN00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPU080530K0AZEN00
Chip Resistor - Surface Mount TNPU080530K0AZEN00
RES SMD 30K OHM 0.05% 1/8W 0805

RES SMD 30K OHM 0.05% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPU080530K0AZEN00 TNPU080530K0AZEN00-ND TNPU080530K0AZEN00
Product Name RES 30K OHM 0.05% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 30000 ohms 30000 ohms
Tolerance 0.0500 +/- % 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers