Vishay Intertechnology, Inc. RES 301 OHM 1/8W 0.1% 0805 TNPU0805301RBZEN00

Description
RES 301ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 301ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1/8W 0.1% 0805 - TNPU0805301RBZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/8W 0.1% 0805
TNPU0805301RBZEN00
RES 301 OHM 1/8W 0.1% 0805 TNPU0805301RBZEN00
RES 301ohm 1/8W 0.1% 0805

RES 301ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-4453-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4453-1-ND
Chip Resistor - Surface Mount 541-4453-1-ND
301 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

301 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4453-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4453-6-ND
Chip Resistor - Surface Mount 541-4453-6-ND
301 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

301 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4453-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4453-2-ND
Chip Resistor - Surface Mount 541-4453-2-ND
301 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

301 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU0805301RBZEN00 541-4453-1-ND
Product Name RES 301 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 301 ohms 301 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2-1879360-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details