Vishay Intertechnology, Inc. RES 300K OHM 1/8W 0.1% 0805 TNPU0805300KBZEN00

Description
RES 300Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 300Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300K OHM 1/8W 0.1% 0805 - TNPU0805300KBZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300K OHM 1/8W 0.1% 0805
TNPU0805300KBZEN00
RES 300K OHM 1/8W 0.1% 0805 TNPU0805300KBZEN00
RES 300Kohm 1/8W 0.1% 0805

RES 300Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPU0805300KBZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU0805300KBZEN00-ND
Chip Resistor - Surface Mount TNPU0805300KBZEN00-ND
300 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

300 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 8W Resistor - 52-TNPU0805300KBZEN00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-TNPU0805300KBZEN00
SMD 8W Resistor 52-TNPU0805300KBZEN00
RES SMD 300K OHM 0.1% 1/8W 0805 Product overview: TNPU0805300KBZEN00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPU0805300KBZEN0 0 can be used for catalog matching and distributor lookup.

RES SMD 300K OHM 0.1% 1/8W 0805 Product overview: TNPU0805300KBZEN00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPU0805300KBZEN00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1100635-TNPU0805300KBZEN00
Resistors - Chip Resistor - Surface Mount 1100635-TNPU0805300KBZEN00
Win Source Part Number: 1100635-TNPU0805300K BZEN00 Category: Resistors>Chip Resistor - Surface Mount Series: TNPU e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±5ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 300 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERA-6AEB304V; RT0805BRD07300KL; TNPW0805300KBEEA; CPF0805B300KE1; ERJ-PB6B3003V; ERA-6AEB334V; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale

Win Source Part Number: 1100635-TNPU0805300KBZEN00
Category: Resistors>Chip Resistor - Surface Mount
Series: TNPU e3
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±5ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 300 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): ERA-6AEB304V; RT0805BRD07300KL; TNPW0805300KBEEA; CPF0805B300KE1; ERJ-PB6B3003V; ERA-6AEB334V;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number TNPU0805300KBZEN00 TNPU0805300KBZEN00-ND 52-TNPU0805300KBZEN00 1100635-TNPU0805300KBZEN00
Product Name RES 300K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount SMD 8W Resistor Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 300000 ohms 300000 ohms 300000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details