Vishay Intertechnology, Inc. RES 2.7K OHM 0.05% 0805 SMD TNPU08052K70AZEN00

Description
RES 2.7Kohm 0.05% 0805 SMD
Request a Quote Datasheet
Description
RES 2.7Kohm 0.05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 0.05% 0805 SMD - TNPU08052K70AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 0.05% 0805 SMD
TNPU08052K70AZEN00
RES 2.7K OHM 0.05% 0805 SMD TNPU08052K70AZEN00
RES 2.7Kohm 0.05% 0805 SMD

RES 2.7Kohm 0.05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU08052K70AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU08052K70AZEN00-ND
Chip Resistor - Surface Mount TNPU08052K70AZEN00-ND
2.7 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.7 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU08052K70AZEN00 TNPU08052K70AZEN00-ND
Product Name RES 2.7K OHM 0.05% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 2700 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676172-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3654FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details