Vishay Intertechnology, Inc. RES 2.20K OHM 1/8W 0.1% 0805 TNPU08052K20BZEN00

Description
RES 2.20Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 2.20Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.20K OHM 1/8W 0.1% 0805 - TNPU08052K20BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20K OHM 1/8W 0.1% 0805
TNPU08052K20BZEN00
RES 2.20K OHM 1/8W 0.1% 0805 TNPU08052K20BZEN00
RES 2.20Kohm 1/8W 0.1% 0805

RES 2.20Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPU08052K20BZEN00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPU08052K20BZEN00CT-ND
Chip Resistor - Surface Mount 541-TNPU08052K20BZEN00CT-ND
2.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPU08052K20BZEN00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPU08052K20BZEN00DKR-ND
Chip Resistor - Surface Mount 541-TNPU08052K20BZEN00DKR-ND
2.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPU08052K20BZEN00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPU08052K20BZEN00TR-ND
Chip Resistor - Surface Mount 541-TNPU08052K20BZEN00TR-ND
2.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU08052K20BZEN00 541-TNPU08052K20BZEN00CT-ND
Product Name RES 2.20K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 2200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details