Vishay Intertechnology, Inc. RES 2K OHM 0.05% 0805 SMD TNPU08052K00AZEN00

Description
RES 2Kohm 0.05% 0805 SMD
Request a Quote Datasheet
Description
RES 2Kohm 0.05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 0.05% 0805 SMD - TNPU08052K00AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 0.05% 0805 SMD
TNPU08052K00AZEN00
RES 2K OHM 0.05% 0805 SMD TNPU08052K00AZEN00
RES 2Kohm 0.05% 0805 SMD

RES 2Kohm 0.05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3295-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3295-6-ND
Chip Resistor - Surface Mount 541-3295-6-ND
2 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3295-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3295-2-ND
Chip Resistor - Surface Mount 541-3295-2-ND
2 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3295-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3295-1-ND
Chip Resistor - Surface Mount 541-3295-1-ND
2 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPU08052K00AZEN00 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPU08052K00AZEN00
Resistors - Chip Resistor - Surface Mount TNPU08052K00AZEN00
RES SMD 2K OHM 0.05% 1/8W 0805

RES SMD 2K OHM 0.05% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number TNPU08052K00AZEN00 541-3295-6-ND TNPU08052K00AZEN00
Product Name RES 2K OHM 0.05% 0805 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 2000 ohms 2000 ohms
Tolerance 0.0500 +/- % 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD393JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details