Vishay Intertechnology, Inc. RES 29.4K OHM 0.05% 0805 SMD TNPU080529K4AZEN00

Description
RES 29.4Kohm 0.05% 0805 SMD
Request a Quote Datasheet
Description
RES 29.4Kohm 0.05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4K OHM 0.05% 0805 SMD - TNPU080529K4AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 0.05% 0805 SMD
TNPU080529K4AZEN00
RES 29.4K OHM 0.05% 0805 SMD TNPU080529K4AZEN00
RES 29.4Kohm 0.05% 0805 SMD

RES 29.4Kohm 0.05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU080529K4AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU080529K4AZEN00-ND
Chip Resistor - Surface Mount TNPU080529K4AZEN00-ND
29.4 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

29.4 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU080529K4AZEN00 TNPU080529K4AZEN00-ND
Product Name RES 29.4K OHM 0.05% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 29400 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details