Vishay Intertechnology, Inc. RES 294K OHM 1/8W 0.1% 0805 TNPU0805294KBZEN00

Description
RES 294Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 294Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294K OHM 1/8W 0.1% 0805 - TNPU0805294KBZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294K OHM 1/8W 0.1% 0805
TNPU0805294KBZEN00
RES 294K OHM 1/8W 0.1% 0805 TNPU0805294KBZEN00
RES 294Kohm 1/8W 0.1% 0805

RES 294Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPU0805294KBZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU0805294KBZEN00-ND
Chip Resistor - Surface Mount TNPU0805294KBZEN00-ND
294 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

294 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU0805294KBZEN00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPU0805294KBZEN00
Chip Resistor - Surface Mount TNPU0805294KBZEN00
RES SMD 294K OHM 0.1% 1/8W 0805

RES SMD 294K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPU0805294KBZEN00 TNPU0805294KBZEN00-ND TNPU0805294KBZEN00
Product Name RES 294K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 294000 ohms 294000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details